Texas Instruments High-Performance Analog Diff Translator/repeater, 2Gbps, Soic-8; No. Of Inputs Texas Instruments SN65LVDS101D

Description
DIFF TRANSLATOR/REPEATER, 2GBPS, SOIC-8; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
DIFF TRANSLATOR/REPEATER, 2GBPS, SOIC-8; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diff Translator/repeater, 2Gbps, Soic-8; No. Of Inputs Texas Instruments - 26AJ9063 - Newark, An Avnet Company
Chicago, IL, United States
Diff Translator/repeater, 2Gbps, Soic-8; No. Of Inputs Texas Instruments
26AJ9063
Diff Translator/repeater, 2Gbps, Soic-8; No. Of Inputs Texas Instruments 26AJ9063
DIFF TRANSLATOR/REPEATER, 2GBPS, SOIC-8; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DIFF TRANSLATOR/REPEATER, 2GBPS, SOIC-8; No. of Inputs:2; Output Current:12µA; Propagation Delay:630ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9063
Product Name Diff Translator/repeater, 2Gbps, Soic-8; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - GTL2010BS - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Quad low-to-high voltage translator with 3-state outputs - HEF4104BT-Q100J - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
5 suppliers
Translator ICs - 1905946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type Open Drain, 3 State
View Details