IC, TRX. DUAL LVDS, SMD, TSSOP16; Logic Family / Base Number:-; Logic Device Type:Line Driver, Receiver; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7392 |
| Product Name | Ic, Trx. Dual Lvds, Smd, Tssop16; Logic Family / Base Number Texas Instruments |