Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDS050PWR

Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65LVDS050PWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, BIPolar, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094767-SN65LVDS050PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094767-SN65LVDS050PWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094767-SN65LVDS050PWR
Win Source Part Number: 1094767-SN65LVDS050P WR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DS90LV049TMT/NOPB; DS90LV049TMTX/NOPB; SN65LVDS33PW; ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVDS050PWR, SN65LVDS050PWRG4-ND, SN65LVDS050PWRG4,TEX TISSN65LVDS050PWR Base Product Number: 65LVDS050

Win Source Part Number: 1094767-SN65LVDS050PWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DS90LV049TMT/NOPB; DS90LV049TMTX/NOPB; SN65LVDS33PW;
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVDS050PWR,SN65LVDS050PWRG4-ND,SN65LVDS050PWRG4,TEXTISSN65LVDS050PWR
Base Product Number: 65LVDS050

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS050PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDS050PWR
Drivers, Receivers, Transceivers SN65LVDS050PWR
2/2 Transceiver Full LVDS 16-TSSOP

2/2 Transceiver Full LVDS 16-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65LVDS050PWR 1094767-SN65LVDS050PWR SN65LVDS050PWR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details