Manufacturer: Texas Instruments
Win Source Part Number: 065065-SN65LVDM31DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/0
Family Name: SN65LVDM31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDM31D;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 065065-SN65LVDM31DR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM31DR |