Texas Instruments Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDM22DR SN65LVDM22DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098927-SN65LVDM22DR Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 250Mbps Delay Time: 4.0ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098927-SN65LVDM22DR Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 250Mbps Delay Time: 4.0ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDM22DR - 1098927-SN65LVDM22DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDM22DR
1098927-SN65LVDM22DR
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDM22DR 1098927-SN65LVDM22DR
Manufacturer: Texas Instruments Win Source Part Number: 1098927-SN65LVDM22DR Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 250Mbps Delay Time: 4.0ns Capacitance - Input: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098927-SN65LVDM22DR
Packaging: Reel - TR
Type: Buffer, Multiplexer
Applications: LVDS
Input: LVDS
Output: LVDS
Data Rate (Max): 250Mbps
Delay Time: 4.0ns
Capacitance - Input: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1098927-SN65LVDM22DR
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDM22DR
Applications LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922991 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DBQRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Signal Switches, Multiplexers, Decoders - 74AHC139PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers