TRANSCEIVER HIGH SPEED, 65LVDM176; Logic Family / Base Number:-; Logic Type:Transceiver; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 17AH9320 |
| Product Name | Transceiver High Speed, 65Lvdm176; Logic Family / Base Number Texas Instruments |