Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050DR SN65LVDM050DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 211871-SN65LVDM050DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 100Mbps Family Name: SN65LVDM050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM050DQ1; SN65LVDM050DRQ1; STLVDS050BDR; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211871-SN65LVDM050DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 100Mbps Family Name: SN65LVDM050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM050DQ1; SN65LVDM050DRQ1; STLVDS050BDR; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050DR - 211871-SN65LVDM050DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050DR
211871-SN65LVDM050DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050DR 211871-SN65LVDM050DR
Manufacturer: Texas Instruments Win Source Part Number: 211871-SN65LVDM050DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 100Mbps Family Name: SN65LVDM050 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65LVDM050DQ1; SN65LVDM050DRQ1; STLVDS050BDR; Introduction Date: February 15, 2004 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 211871-SN65LVDM050DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 100Mbps
Family Name: SN65LVDM050
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65LVDM050DQ1; SN65LVDM050DRQ1; STLVDS050BDR;
Introduction Date: February 15, 2004
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDM050DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LVDM050DR
Drivers, Receivers, Transceivers SN65LVDM050DR
2/2 Transceiver Full LVDS 16-SOIC

2/2 Transceiver Full LVDS 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 211871-SN65LVDM050DR SN65LVDM050DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDM050DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details