Texas Instruments SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23D

Description
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs - SN65LVCP23D - Texas Instruments
Dallas, TX, United States
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs
SN65LVCP23D
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs SN65LVCP23D
2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85

2x2 Crosspoint Switch : LVPECL Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23D - 029567-SN65LVCP23D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23D
029567-SN65LVCP23D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23D 029567-SN65LVCP23D
Manufacturer: Texas Instruments Win Source Part Number: 029567-SN65LVCP23D Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029567-SN65LVCP23D
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-SN65LVCP23D
SOIC Analog Switch and Multiplexer IC 743-SN65LVCP23D
Digital Crosspoint Single 2x2 1.3Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC Tube Product overview: SN65LVCP23D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23D can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.3Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC Tube Product overview: SN65LVCP23D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP23D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-15192-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15192-5-ND
Signal Switches, Multiplexers, Decoders 296-15192-5-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number SN65LVCP23D 029567-SN65LVCP23D 743-SN65LVCP23D 296-15192-5-ND
Product Name SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP23D SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Applications Catalog
Unlock Full Specs
to access all available technical data