Manufacturer: Texas Instruments
Win Source Part Number: 1252831-SN65LVCP114Z
Packaging: Tray
Type: Buffer, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 167-LFBGA
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML
Output: CML
Delay Time: 200ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: SN65LVCP114
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 167-NFBGA (12x12)
Data Rate (Maximum): 14.2Gbps
Alternative Parts (Cross-Reference): STA1102RQTR; STA1102RUTR; PI3EQX4951STZDE;
Introduction Date: January 24, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 1252831-SN65LVCP114ZJA |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVCP114ZJA |
| Supply Voltage (VS) | 2.38 to 3.46 volts |