Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224DBRG4

Description
Win Source Part Number: 1260982-SN65LV1224DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260982-SN65LV1224DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260982-SN65LV1224DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260982-SN65LV1224DBRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260982-SN65LV1224DBRG4
Win Source Part Number: 1260982-SN65LV1224DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260982-SN65LV1224DBRG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVDS
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260982-SN65LV1224DBRG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVDS
Baud Rate 6.60E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 340323 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DPC III - dpc-iii - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details