Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1224BRHBRG4

Description
Win Source Part Number: 1260984-SN65LV1224BR HBRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LV1224
Request a Quote Datasheet
Description
Win Source Part Number: 1260984-SN65LV1224BR HBRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LV1224
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260984-SN65LV1224BRHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260984-SN65LV1224BRHBRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260984-SN65LV1224BRHBRG4
Win Source Part Number: 1260984-SN65LV1224BR HBRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVTTL Data Rate: 660Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LV1224

Win Source Part Number: 1260984-SN65LV1224BRHBRG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVTTL
Data Rate: 660Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LV1224

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260984-SN65LV1224BRHBRG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVTTL
Baud Rate 6.60E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248320 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 5694843 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details