Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023DBRG4

Description
Win Source Part Number: 1260979-SN65LV1023DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260979-SN65LV1023DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260979-SN65LV1023DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260979-SN65LV1023DBRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260979-SN65LV1023DBRG4
Win Source Part Number: 1260979-SN65LV1023DB RG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260979-SN65LV1023DBRG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Function: Serializer
Input Type: LVTTL
Number of Outputs: 1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260979-SN65LV1023DBRG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output LVDS
Baud Rate 6.60E8 bps
Unlock Full Specs
to access all available technical data