Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023DBR

Description
Win Source Part Number: 1260978-SN65LV1023DB R Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LV1023DBR-T ITR,TEXTISSN65LV1023 DBR,2156-SN65LV1023D BR Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260978-SN65LV1023DB R Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LV1023DBR-T ITR,TEXTISSN65LV1023 DBR,2156-SN65LV1023D BR Base Product Number: SN65L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260978-SN65LV1023DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260978-SN65LV1023DBR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260978-SN65LV1023DBR
Win Source Part Number: 1260978-SN65LV1023DB R Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LV1023DBR-T ITR,TEXTISSN65LV1023 DBR,2156-SN65LV1023D BR Base Product Number: SN65L Product Status: Obsolete

Win Source Part Number: 1260978-SN65LV1023DBR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Function: Serializer
Input Type: LVTTL
Number of Outputs: 1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LV1023DBR-TITR,TEXTISSN65LV1023DBR,2156-SN65LV1023DBR
Base Product Number: SN65L
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260978-SN65LV1023DBR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output LVDS
Baud Rate 6.60E8 bps
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 2768639 - RS Components, Ltd.
Specs
Input Analog Input; Analogue, Digital
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 340308 - Radwell International
Allen-Bradley / Rockwell Automation
View Details