Texas Instruments High-Performance Analog Serializers, Deserializers SN65LV1023ARHBR

Description
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)
Request a Quote Datasheet
Description
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 296-19317-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-19317-2-ND
Serializers, Deserializers 296-19317-2-ND
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

Buy Now Datasheet
Serializers, Deserializers - 296-19317-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-19317-1-ND
Serializers, Deserializers 296-19317-1-ND
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

Buy Now Datasheet
Serializers, Deserializers - 296-19317-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-19317-6-ND
Serializers, Deserializers 296-19317-6-ND
660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

660Mbps Serializer 10 Input 1 Output 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 296-19317-2-ND
Product Name Serializers, Deserializers
Package Type Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LMH0341 3Gbps, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface - LMH0341SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers