Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65LV1023ADB

Description
Win Source Part Number: 1094765-SN65LV1023AD B Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN65LV1224BDB; SN65LV1224BDBR; SN65LV1224BDBRG4; MAX9205EAI+SN65LV102 3ADB .; ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15176-5,-SN65LV1 023ADBG4,SN65LV1023A DBG4-ND,-SN65LV1023A DB-NDR,SN65LV1023ADB G4,-SN65LV1023ADBG4- NDR Base Product Number: 65LV1023
Request a Quote Datasheet
Description
Win Source Part Number: 1094765-SN65LV1023AD B Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN65LV1224BDB; SN65LV1224BDBR; SN65LV1224BDBRG4; MAX9205EAI+SN65LV102 3ADB .; ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15176-5,-SN65LV1 023ADBG4,SN65LV1023A DBG4-ND,-SN65LV1023A DB-NDR,SN65LV1023ADB G4,-SN65LV1023ADBG4- NDR Base Product Number: 65LV1023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1094765-SN65LV1023ADB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1094765-SN65LV1023ADB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1094765-SN65LV1023ADB
Win Source Part Number: 1094765-SN65LV1023AD B Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Function: Serializer Input Type: LVTTL Number of Outputs: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN65LV1224BDB; SN65LV1224BDBR; SN65LV1224BDBRG4; MAX9205EAI+SN65LV102 3ADB .; ECCN: 5A991B1 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15176-5,-SN65LV1 023ADBG4,SN65LV1023A DBG4-ND,-SN65LV1023A DB-NDR,SN65LV1023ADB G4,-SN65LV1023ADBG4- NDR Base Product Number: 65LV1023

Win Source Part Number: 1094765-SN65LV1023ADB
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Function: Serializer
Input Type: LVTTL
Number of Outputs: 1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN65LV1224BDB; SN65LV1224BDBR; SN65LV1224BDBRG4; MAX9205EAI+SN65LV1023ADB .;
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15176-5,-SN65LV1023ADBG4,SN65LV1023ADBG4-ND,-SN65LV1023ADB-NDR,SN65LV1023ADBG4,-SN65LV1023ADBG4-NDR
Base Product Number: 65LV1023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1094765-SN65LV1023ADB
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVTTL
Output LVDS
Baud Rate 6.60E8 bps
Unlock Full Specs
to access all available technical data