Manufacturer: Texas Instruments
Win Source Part Number: 1252809-SN65LBC180ID
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 45mV
Family Name: SN65LBC180
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC1484CMS8; LTC1484CMS8#TR; LTC1484CMS8#TRMPBF;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252809-SN65LBC180IDRQ1 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC180IDRQ1 |