Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRQ1 SN65LBC176QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 107600-SN65LBC176QDR Q1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482IS8#PBF; LTC1482IS8; LTC1482IS8#TRPBF; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107600-SN65LBC176QDR Q1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482IS8#PBF; LTC1482IS8; LTC1482IS8#TRPBF; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRQ1 - 107600-SN65LBC176QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRQ1
107600-SN65LBC176QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRQ1 107600-SN65LBC176QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 107600-SN65LBC176QDR Q1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482IS8#PBF; LTC1482IS8; LTC1482IS8#TRPBF; Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Manufacturer: Texas Instruments
Win Source Part Number: 107600-SN65LBC176QDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN65LBC176
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC1482IS8#PBF; LTC1482IS8; LTC1482IS8#TRPBF;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security

Buy Now Datasheet
 - SN65LBC176QDRQ1 - Rochester Electronics
Newburyport, MA, United States
SN65LBC176-Q1 Automotive Catalog Differential Bus Transceiver

SN65LBC176-Q1 Automotive Catalog Differential Bus Transceiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65LBC176QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC176QDRQ1
Drivers, Receivers, Transceivers SN65LBC176QDRQ1
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 107600-SN65LBC176QDRQ1 SN65LBC176QDRQ1 SN65LBC176QDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176QDRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details