Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176DR SN65LBC176DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029558-SN65LBC176DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482CS8; LTC1484CS8#TR; LTC1484IS8#TR; LTC1484CS8; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Taiwan, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029558-SN65LBC176DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482CS8; LTC1484CS8#TR; LTC1484IS8#TR; LTC1484CS8; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Taiwan, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176DR - 029558-SN65LBC176DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176DR
029558-SN65LBC176DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176DR 029558-SN65LBC176DR
Manufacturer: Texas Instruments Win Source Part Number: 029558-SN65LBC176DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Family Name: SN65LBC176 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): LTC1482CS8; LTC1484CS8#TR; LTC1484IS8#TR; LTC1484CS8; Introduction Date: July 01, 2006 ECCN: EAR99 Country of Origin: Taiwan, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029558-SN65LBC176DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Family Name: SN65LBC176
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): LTC1482CS8; LTC1484CS8#TR; LTC1484IS8#TR; LTC1484CS8;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Taiwan, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC176DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC176DR
Drivers, Receivers, Transceivers SN65LBC176DR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 029558-SN65LBC176DR SN65LBC176DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC176DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details