Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175DW SN65LBC175DW

Description
SN65LBC175 Quadruple Low-Power Differential Line Receiver
Request a Quote Datasheet
Description
SN65LBC175 Quadruple Low-Power Differential Line Receiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65LBC175DW - Rochester Electronics
Newburyport, MA, United States
SN65LBC175 Quadruple Low-Power Differential Line Receiver

SN65LBC175 Quadruple Low-Power Differential Line Receiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175DW - 065053-SN65LBC175DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175DW
065053-SN65LBC175DW
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175DW 065053-SN65LBC175DW
Manufacturer: Texas Instruments Win Source Part Number: 065053-SN65LBC175DW Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065053-SN65LBC175DW
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC175DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC175DW
Drivers, Receivers, Transceivers SN65LBC175DW
0/4 Receiver RS422, RS423, RS485 16-SOIC

0/4 Receiver RS422, RS423, RS485 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Transceivers RF Receivers
Product Number SN65LBC175DW 065053-SN65LBC175DW SN65LBC175DW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC175DW Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details