SN65LBC174ADWR -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
SN65LBC174ADWR
Description
IC DRIVER 4/0 20SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 20SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN65LBC174ADWR |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Transceiver
Operating Frequency
2200 MHz
Data Rate
8000 kbps
View Details