Manufacturer: Texas Instruments
Win Source Part Number: 1252792-SN65LBC174AD
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Family Name: SN65LBC174A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC487IN; SP486ECP; LTC487IN#TRM;
Introduction Date: July 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 1252792-SN65LBC174ADW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174ADW |