Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AD SN65LBC173AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252786-SN65LBC173AD Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX14891ECTP+T; DS96173CN/NOPB; LTC488IN#TRMPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252786-SN65LBC173AD Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX14891ECTP+T; DS96173CN/NOPB; LTC488IN#TRMPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AD - 1252786-SN65LBC173AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AD
1252786-SN65LBC173AD
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AD 1252786-SN65LBC173AD
Manufacturer: Texas Instruments Win Source Part Number: 1252786-SN65LBC173AD Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 40mV Data Rate: 50Mbps Family Name: SN65LBC173A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX14891ECTP+T; DS96173CN/NOPB; LTC488IN#TRMPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252786-SN65LBC173AD
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 40mV
Data Rate: 50Mbps
Family Name: SN65LBC173A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX14891ECTP+T; DS96173CN/NOPB; LTC488IN#TRMPBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC173AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC173AD
Drivers, Receivers, Transceivers SN65LBC173AD
0/4 Receiver RS422, RS485 16-SOIC

0/4 Receiver RS422, RS485 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1252786-SN65LBC173AD SN65LBC173AD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC173AD Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details