Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN65HVS885EVM

Description
SN65HVS885 Serializer Interface Evaluation Board
Request a Quote Datasheet
Description
SN65HVS885 Serializer Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-45838-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-45838-ND
Evaluation and Demonstration Boards and Kits 296-45838-ND
SN65HVS885 Serializer Interface Evaluation Board

SN65HVS885 Serializer Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284433-SN65HVS885EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284433-SN65HVS885EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284433-SN65HVS885EVM
Win Source Part Number: 1284433-SN65HVS885EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: SN65HVS885 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SN65HVS885EVM,296-45 838 Base Product Number: 65HVS885 RoHS Status: Not applicable

Win Source Part Number: 1284433-SN65HVS885EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Serializer
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: SN65HVS885
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SN65HVS885EVM,296-45838
Base Product Number: 65HVS885
RoHS Status: Not applicable

Buy Now Datasheet
BOARD EVAL FOR SN65HVS885 - SN65HVS885EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
BOARD EVAL FOR SN65HVS885
SN65HVS885EVM
BOARD EVAL FOR SN65HVS885 SN65HVS885EVM
BOARD EVAL FOR SN65HVS885

BOARD EVAL FOR SN65HVS885

Supplier's Site
Evaluation Module, Serdes; Kit Application Type Texas Instruments - 26AJ9053 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Module, Serdes; Kit Application Type Texas Instruments
26AJ9053
Evaluation Module, Serdes; Kit Application Type Texas Instruments 26AJ9053
EVALUATION MODULE, SERDES; Kit Application Type:Interface; Application Sub Type:Serdes; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVS885; Product Range:-; Kit Contents:Eval Board SN65HVS885, User Guide; SVHC:No RoHS Compliant: Yes

EVALUATION MODULE, SERDES; Kit Application Type:Interface; Application Sub Type:Serdes; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVS885; Product Range:-; Kit Contents:Eval Board SN65HVS885, User Guide; SVHC:No RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65HVS885EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65HVS885EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65HVS885EVM
BOARD EVAL FOR SN65HVS885

BOARD EVAL FOR SN65HVS885

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-45838-ND 1284433-SN65HVS885EVM SN65HVS885EVM 26AJ9053 SN65HVS885EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits BOARD EVAL FOR SN65HVS885 Evaluation Module, Serdes; Kit Application Type Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1747945 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 bit adc; Other
Supported System 14 bit adc
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRC-ND - DigiKey
Specs
Supported System Transceiver
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details