Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS882PWPRG4

Description
Win Source Part Number: 1260983-SN65HVS882PW PRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVS882
Request a Quote Datasheet
Description
Win Source Part Number: 1260983-SN65HVS882PW PRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVS882
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260983-SN65HVS882PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260983-SN65HVS882PWPRG4
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260983-SN65HVS882PWPRG4
Win Source Part Number: 1260983-SN65HVS882PW PRG4 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVS882

Win Source Part Number: 1260983-SN65HVS882PWPRG4
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Serial
Number of Outputs: 1
Voltage - Supply: 10V ~ 34V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVS882

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260983-SN65HVS882PWPRG4
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input Serial
Output Serial
Baud Rate 1.00E6 bps
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 350531 - RS Components, Ltd.
Specs
Input Analog Input; Analogue
Output Relay Output; Relay
Agency Approval RoHS Certified
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A5890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details