Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN65HVS882EVM

Description
SN65HVS882 Serializer Interface Evaluation Board
Request a Quote Datasheet
Description
SN65HVS882 Serializer Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-23528-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-23528-ND
Evaluation and Demonstration Boards and Kits 296-23528-ND
SN65HVS882 Serializer Interface Evaluation Board

SN65HVS882 Serializer Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284434-SN65HVS882EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284434-SN65HVS882EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284434-SN65HVS882EVM
Win Source Part Number: 1284434-SN65HVS882EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer Supplied Contents: Board(s) Primary Attributes: 34V Tolerant, 8 Input Serializer, 8 Status LED Drivers Embedded: No Utilized IC / Part: SN65HVS882 Secondary Attributes: ESD Protection, SPI Interface ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-23528R,296-23528 Base Product Number: 65HVS882 RoHS Status: Not applicable

Win Source Part Number: 1284434-SN65HVS882EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Serializer
Supplied Contents: Board(s)
Primary Attributes: 34V Tolerant, 8 Input Serializer, 8 Status LED Drivers
Embedded: No
Utilized IC / Part: SN65HVS882
Secondary Attributes: ESD Protection, SPI Interface
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-23528R,296-23528
Base Product Number: 65HVS882
RoHS Status: Not applicable

Buy Now Datasheet
MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers - SN65HVS882EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers
SN65HVS882EVM
MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers SN65HVS882EVM
MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers

MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65HVS882EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65HVS882EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65HVS882EVM
MODULE EVAL FOR SN65HVS882

MODULE EVAL FOR SN65HVS882

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-23528-ND 1284434-SN65HVS882EVM SN65HVS882EVM SN65HVS882EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits MODULE EVAL FOR SN65HVS882 Interface Serializer No SN65HVS882 34V Tolerant 8 Input Serializer 8 Status LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-1932+ - TB-BFCQ-1932C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Timing - AS-GNSS-F10T-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2010722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details