Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS881PWPR

Description
Win Source Part Number: 1260986-SN65HVS881PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Parallel Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65HVS881PWPR ,2156-SN65HVS881PWPR Base Product Number: 65HVS881
Request a Quote Datasheet
Description
Win Source Part Number: 1260986-SN65HVS881PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Parallel Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65HVS881PWPR ,2156-SN65HVS881PWPR Base Product Number: 65HVS881
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260986-SN65HVS881PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260986-SN65HVS881PWPR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260986-SN65HVS881PWPR
Win Source Part Number: 1260986-SN65HVS881PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Parallel Number of Outputs: 1 Voltage - Supply: 10V ~ 34V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN65HVS881PWPR ,2156-SN65HVS881PWPR Base Product Number: 65HVS881

Win Source Part Number: 1260986-SN65HVS881PWPR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Parallel
Number of Outputs: 1
Voltage - Supply: 10V ~ 34V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN65HVS881PWPR,2156-SN65HVS881PWPR
Base Product Number: 65HVS881

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260986-SN65HVS881PWPR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input Parallel
Output Serial
Baud Rate 1.00E6 bps
Unlock Full Specs
to access all available technical data

Similar Products

DPCfront Standard - dpcfront standard - BARTEC
Specs
Power

Supply voltage AC 100V to 240 V

Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details