Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS880PWPR

Description
Win Source Part Number: 1260991-SN65HVS880PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65HVS880PWPRG4,296 -49864-1,296-49864-2 ,SN65HVS880PWPRG4,29 6-49864-6,SN65HVS880 PWPR Base Product Number: 65HVS880
Request a Quote Datasheet
Description
Win Source Part Number: 1260991-SN65HVS880PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65HVS880PWPRG4,296 -49864-1,296-49864-2 ,SN65HVS880PWPRG4,29 6-49864-6,SN65HVS880 PWPR Base Product Number: 65HVS880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260991-SN65HVS880PWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260991-SN65HVS880PWPR
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260991-SN65HVS880PWPR
Win Source Part Number: 1260991-SN65HVS880PW PR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65HVS880PWPRG4,296 -49864-1,296-49864-2 ,SN65HVS880PWPRG4,29 6-49864-6,SN65HVS880 PWPR Base Product Number: 65HVS880

Win Source Part Number: 1260991-SN65HVS880PWPR
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Serial
Number of Outputs: 1
Voltage - Supply: 18V ~ 30V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65HVS880PWPRG4,296-49864-1,296-49864-2,SN65HVS880PWPRG4,296-49864-6,SN65HVS880PWPR
Base Product Number: 65HVS880

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260991-SN65HVS880PWPR
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input Serial
Output Serial
Baud Rate 1.00E6 bps
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 340176 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details