Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SN65HVS880PWP

Description
Win Source Part Number: 1260974-SN65HVS880PW P Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-23349-5,296-233 49-5R,-296-23349-5R, SN65HVS880PWPG4,-SN6 5HVS880PWPR,SN65HVS8 80PWPG4,TEXTISSN65HV S880PWP,2156-SN65HVS 880PWP,296-23349-5,- SN65HVS880PWPG4,-SN6 5HVS880PWPG4R Base Product Number: 65HVS880
Request a Quote Datasheet
Description
Win Source Part Number: 1260974-SN65HVS880PW P Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-23349-5,296-233 49-5R,-296-23349-5R, SN65HVS880PWPG4,-SN6 5HVS880PWPR,SN65HVS8 80PWPG4,TEXTISSN65HV S880PWP,2156-SN65HVS 880PWP,296-23349-5,- SN65HVS880PWPG4,-SN6 5HVS880PWPG4R Base Product Number: 65HVS880
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260974-SN65HVS880PWP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260974-SN65HVS880PWP
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260974-SN65HVS880PWP
Win Source Part Number: 1260974-SN65HVS880PW P Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tube Standard Package: 50 Mounting: SMD (SMT) Number of Inputs: 8 Output Type: Serial Data Rate: 1Mbps Function: Serializer Input Type: Serial Number of Outputs: 1 Voltage - Supply: 18V ~ 30V Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-23349-5,296-233 49-5R,-296-23349-5R, SN65HVS880PWPG4,-SN6 5HVS880PWPR,SN65HVS8 80PWPG4,TEXTISSN65HV S880PWP,2156-SN65HVS 880PWP,296-23349-5,- SN65HVS880PWPG4,-SN6 5HVS880PWPG4R Base Product Number: 65HVS880

Win Source Part Number: 1260974-SN65HVS880PWP
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: Serial
Data Rate: 1Mbps
Function: Serializer
Input Type: Serial
Number of Outputs: 1
Voltage - Supply: 18V ~ 30V
Package / Case: 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-23349-5,296-23349-5R,-296-23349-5R,SN65HVS880PWPG4,-SN65HVS880PWPR,SN65HVS880PWPG4,TEXTISSN65HVS880PWP,2156-SN65HVS880PWP,296-23349-5,-SN65HVS880PWPG4,-SN65HVS880PWPG4R
Base Product Number: 65HVS880

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260974-SN65HVS880PWP
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input Serial
Output Serial
Baud Rate 1.00E6 bps
Unlock Full Specs
to access all available technical data

Similar Products

PLCs - Programmable Logic Controllers - 6987388 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Input Digital
Output Digital
Programming Options Computer Programmable; Computer
View Details
2 suppliers
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details