Texas Instruments Standard Linear and Logic Ic, 8Ch Dgtl-In Serialzr 28Htssop; No. Of Inputs Texas Instruments SN65HVS880PWP

Description
IC, 8CH DGTL-IN SERIALZR 28HTSSOP; No. of Inputs:8; Output Current:5.2mA; Propagation Delay:3ms; No. of Pins:28Pins; Logic Case Style:TSSOP; Supply Voltage Min:18V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, 8CH DGTL-IN SERIALZR 28HTSSOP; No. of Inputs:8; Output Current:5.2mA; Propagation Delay:3ms; No. of Pins:28Pins; Logic Case Style:TSSOP; Supply Voltage Min:18V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Ch Dgtl-In Serialzr 28Htssop; No. Of Inputs Texas Instruments - 37AJ1001 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Ch Dgtl-In Serialzr 28Htssop; No. Of Inputs Texas Instruments
37AJ1001
Ic, 8Ch Dgtl-In Serialzr 28Htssop; No. Of Inputs Texas Instruments 37AJ1001
IC, 8CH DGTL-IN SERIALZR 28HTSSOP; No. of Inputs:8; Output Current:5.2mA; Propagation Delay:3ms; No. of Pins:28Pins; Logic Case Style:TSSOP; Supply Voltage Min:18V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, 8CH DGTL-IN SERIALZR 28HTSSOP; No. of Inputs:8; Output Current:5.2mA; Propagation Delay:3ms; No. of Pins:28Pins; Logic Case Style:TSSOP; Supply Voltage Min:18V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 37AJ1001
Product Name Ic, 8Ch Dgtl-In Serialzr 28Htssop; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4596-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Logic - Translators, Level Shifters - MC100EP90DT - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
Translators, Level Shifters - 296-CAXC4T774QRSVRQ1TR-ND - DigiKey
Specs
Package Type 16-UFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers