Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN65HVD72EVM

Description
SN65HVD72, SN65HVD75, SN65HVD78 Transceiver, RS-485 Interface Evaluation Board
Request a Quote Datasheet
Description
SN65HVD72, SN65HVD75, SN65HVD78 Transceiver, RS-485 Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-35724-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-35724-ND
Evaluation and Demonstration Boards and Kits 296-35724-ND
SN65HVD72, SN65HVD75, SN65HVD78 Transceiver, RS-485 Interface Evaluation Board

SN65HVD72, SN65HVD75, SN65HVD78 Transceiver, RS-485 Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284430-SN65HVD72EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284430-SN65HVD72EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284430-SN65HVD72EVM
Win Source Part Number: 1284430-SN65HVD72EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Transceiver, RS-485 Supplied Contents: Board(s), Accessories Embedded: No Utilized IC / Part: SN65HVD72, SN65HVD75, SN65HVD78 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-35724,SN65HVD72E VM Base Product Number: 65HVD72 RoHS Status: Not applicable

Win Source Part Number: 1284430-SN65HVD72EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Transceiver, RS-485
Supplied Contents: Board(s), Accessories
Embedded: No
Utilized IC / Part: SN65HVD72, SN65HVD75, SN65HVD78
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-35724,SN65HVD72EVM
Base Product Number: 65HVD72
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65HVD72EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65HVD72EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65HVD72EVM
MODULE EVAL SN65HVD72/75/78

MODULE EVAL SN65HVD72/75/78

Supplier's Site
Eval Module, Rs485, Sn65Hvd75D; Kit Application Type Texas Instruments - 28AH4926 - Newark, An Avnet Company
Chicago, IL, United States
Eval Module, Rs485, Sn65Hvd75D; Kit Application Type Texas Instruments
28AH4926
Eval Module, Rs485, Sn65Hvd75D; Kit Application Type Texas Instruments 28AH4926
EVAL MODULE, RS485, SN65HVD75D; Kit Application Type:Interface; Application Sub Type:Transceiver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVD72; Product Range:-; Kit Contents:Evaluation Board SN65HVD72; RoHS Compliant: Yes

EVAL MODULE, RS485, SN65HVD75D; Kit Application Type:Interface; Application Sub Type:Transceiver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVD72; Product Range:-; Kit Contents:Evaluation Board SN65HVD72; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35724-ND 1284430-SN65HVD72EVM SN65HVD72EVM 28AH4926
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Module, Rs485, Sn65Hvd75D; Kit Application Type Texas Instruments
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Communication & Wireless Development Tools - 2576784 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details