Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN65HVD62EVM

Description
SN65HVD62 Transceiver, RS-485 Interface Evaluation Board
Request a Quote Datasheet
Description
SN65HVD62 Transceiver, RS-485 Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-35878-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-35878-ND
Evaluation and Demonstration Boards and Kits 296-35878-ND
SN65HVD62 Transceiver, RS-485 Interface Evaluation Board

SN65HVD62 Transceiver, RS-485 Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284431-SN65HVD62EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284431-SN65HVD62EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284431-SN65HVD62EVM
Win Source Part Number: 1284431-SN65HVD62EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Transceiver, RS-485 Supplied Contents: Board(s) Utilized IC / Part: SN65HVD62 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35878,SN65HVD62E VM Base Product Number: 65HVD62 RoHS Status: Not applicable

Win Source Part Number: 1284431-SN65HVD62EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Transceiver, RS-485
Supplied Contents: Board(s)
Utilized IC / Part: SN65HVD62
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35878,SN65HVD62EVM
Base Product Number: 65HVD62
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65HVD62EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65HVD62EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65HVD62EVM
MODULE EVAL FOR SN65HVD62

MODULE EVAL FOR SN65HVD62

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35878-ND 1284431-SN65HVD62EVM SN65HVD62EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products