Manufacturer: Texas Instruments
Win Source Part Number: 065047-SN65HVD485EDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Building Automation, Automation & Process Control, Portable Devices, Communications & Networking, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 065047-SN65HVD485EDRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDRG4 |
| Package Type | Surface Mount; SMD (SMT) |