Texas Instruments Integrated Circuits(ICs) SN65HVD230QDQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 191236-SN65HVD230QDQ 1 Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 191236-SN65HVD230QDQ 1 Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 191236-SN65HVD230QDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
191236-SN65HVD230QDQ1
Integrated Circuits(ICs) 191236-SN65HVD230QDQ1
Manufacturer: Texas Instruments Win Source Part Number: 191236-SN65HVD230QDQ 1 Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191236-SN65HVD230QDQ1
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 191236-SN65HVD230QDQ1
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details