Texas Instruments Standard Linear and Logic RF ICs SN65HVD12DR

Description
SN65HVD12DR, Single Transmitter/Receiver
Request a Quote
Description
SN65HVD12DR, Single Transmitter/Receiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 2184561 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184561
RF ICs 2184561
SN65HVD12DR, Single Transmitter/Receiver

SN65HVD12DR, Single Transmitter/Receiver

Supplier's Site
RF ICs - 2184562 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184562
RF ICs 2184562
SN65HVD12DR, Single Transmitter/Receiver

SN65HVD12DR, Single Transmitter/Receiver

Supplier's Site
RF ICs - 2184562P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
2184562P
RF ICs 2184562P
SN65HVD12DR, Single Transmitter/Receiver

SN65HVD12DR, Single Transmitter/Receiver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 2184561
Product Name RF ICs
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details