Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SN65HVD101EVM

Description
SN65HVD101, SN65HVD102 Transceiver, IO-Link® Interface Evaluation Board
Request a Quote Datasheet
Description
SN65HVD101, SN65HVD102 Transceiver, IO-Link® Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-35759-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-35759-ND
Evaluation and Demonstration Boards and Kits 296-35759-ND
SN65HVD101, SN65HVD102 Transceiver, IO-Link® Interface Evaluation Board

SN65HVD101, SN65HVD102 Transceiver, IO-Link® Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 995406-SN65HVD101EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
995406-SN65HVD101EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 995406-SN65HVD101EVM
Win Source Part Number: 995406-SN65HVD101EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Transceiver, IO-Link® Supplied Contents: Board(s) Primary Attributes: IO-Link PHY Utilized IC / Part: SN65HVD101, SN65HVD102 Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8534.00.0020 Mfr: Texas Instruments Other Names: 296-35759 Base Product Number: 65HVD101 RoHS Status: Not applicable

Win Source Part Number: 995406-SN65HVD101EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Transceiver, IO-Link®
Supplied Contents: Board(s)
Primary Attributes: IO-Link PHY
Utilized IC / Part: SN65HVD101, SN65HVD102
Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8534.00.0020
Mfr: Texas Instruments
Other Names: 296-35759
Base Product Number: 65HVD101
RoHS Status: Not applicable

Buy Now Datasheet
Eval Mod, Physical Layer Transceiver; Kit Application Type Texas Instruments - 26AJ9030 - Newark, An Avnet Company
Chicago, IL, United States
Eval Mod, Physical Layer Transceiver; Kit Application Type Texas Instruments
26AJ9030
Eval Mod, Physical Layer Transceiver; Kit Application Type Texas Instruments 26AJ9030
EVAL MOD, PHYSICAL LAYER TRANSCEIVER; Kit Application Type:Interface; Application Sub Type:Physical Layer Transceiver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVD101; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

EVAL MOD, PHYSICAL LAYER TRANSCEIVER; Kit Application Type:Interface; Application Sub Type:Physical Layer Transceiver; Silicon Manufacturer:Texas Instruments; Silicon Core Number:SN65HVD101; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN65HVD101EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN65HVD101EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN65HVD101EVM
EVAL MODULE FOR SN65HVD101/2

EVAL MODULE FOR SN65HVD101/2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35759-ND 995406-SN65HVD101EVM 26AJ9030 SN65HVD101EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Mod, Physical Layer Transceiver; Kit Application Type Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CY8CKIT-147 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details