Texas Instruments Standard Linear and Logic Dual 3.3 V SOIC Logic IC SN65EPT22DR

Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 85 Product overview: SN65EPT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 85 Product overview: SN65EPT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3 V SOIC Logic IC
732-SN65EPT22DR
Dual 3.3 V SOIC Logic IC 732-SN65EPT22DR
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 85 Product overview: SN65EPT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DR can be used for catalog matching and distributor lookup.

3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-SOIC -40 to 85 Product overview: SN65EPT22DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65EPT22DR
Product Name Dual 3.3 V SOIC Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54L72J - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 74ABT20PW,118 - 1007113-74ABT20PW,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details