Texas Instruments Standard Linear and Logic Dual 3.3 V Logic IC SN65EPT22DGKR

Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3 V Logic IC - 732-SN65EPT22DGKR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3 V Logic IC
732-SN65EPT22DGKR
Dual 3.3 V Logic IC 732-SN65EPT22DGKR
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGKR can be used for catalog matching and distributor lookup.

3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65EPT22DGKR
Product Name Dual 3.3 V Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F11/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details