Texas Instruments Standard Linear and Logic Dual 3.3 V Logic IC SN65EPT22DGK

Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3 V Logic IC
732-SN65EPT22DGK
Dual 3.3 V Logic IC 732-SN65EPT22DGK
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGK can be used for catalog matching and distributor lookup.

3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer 8-VSSOP -40 to 85 Product overview: SN65EPT22DGK from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65EPT22DGK
Product Name Dual 3.3 V Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 20F8147 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details