Texas Instruments Standard Linear and Logic Dual 3.3V SOIC Logic IC SN65EPT22D

Description
Dual LVPECL Clock Buffer, 4000Mbps, 3.3V, SOIC Product overview: SN65EPT22D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual LVPECL Clock Buffer, 4000Mbps, 3.3V, SOIC Product overview: SN65EPT22D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V SOIC Logic IC
732-SN65EPT22D
Dual 3.3V SOIC Logic IC 732-SN65EPT22D
Dual LVPECL Clock Buffer, 4000Mbps, 3.3V, SOIC Product overview: SN65EPT22D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22D can be used for catalog matching and distributor lookup.

Dual LVPECL Clock Buffer, 4000Mbps, 3.3V, SOIC Product overview: SN65EPT22D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN65EPT22D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN65EPT22D
Product Name Dual 3.3V SOIC Logic IC
Gate Type Buffer/Driver; Translator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details