Manufacturer: Texas Instruments
Win Source Part Number: 1252642-SN65EL11DR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 3.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.2 V ~ 5.7 V
Input: ECL, PECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: SN65EL11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EP11UZITR; SY100EP11UZI; SY100EP11UZYTR;
Introduction Date: July 01, 2008
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Low Skew Clock Driver, 65EL Series, 2 True Output(s), PDSO8
IC CLK BUFFER 1:2 3.5GHZ 8SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1252642-SN65EL11DR | 296-23980-2-ND | SN65EL11DR | SN65EL11DR |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SN65EL11DR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP | Surface Mount; Surface Mount |
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts |