Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SN65EL11DGKR

Description
Win Source Part Number: 1269751-SN65EL11DGKR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65EL11DGKR-TI TR,TEXTISSN65EL11DGK R Base Product Number: SN65E Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269751-SN65EL11DGKR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65EL11DGKR-TI TR,TEXTISSN65EL11DGK R Base Product Number: SN65E Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269751-SN65EL11DGKR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269751-SN65EL11DGKR
Win Source Part Number: 1269751-SN65EL11DGKR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3.5 GHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 4.2V ~ 5.7V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65EL11DGKR-TI TR,TEXTISSN65EL11DGK R Base Product Number: SN65E Product Status: Obsolete

Win Source Part Number: 1269751-SN65EL11DGKR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 3.5 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65EL11DGKR-TITR,TEXTISSN65EL11DGKR
Base Product Number: SN65E
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - SN65EL11DGKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SN65EL11DGKR-ND
Clock Buffers, Drivers SN65EL11DGKR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
 - SN65EL11DGKR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 65EL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Low Skew Clock Driver, 65EL Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - SN65EL11DGKR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SN65EL11DGKR
Clock/Timing - Clock Buffers, Drivers SN65EL11DGKR
IC CLK BUFFER 1:2 3.5GHZ 8VSSOP

IC CLK BUFFER 1:2 3.5GHZ 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269751-SN65EL11DGKR SN65EL11DGKR-ND SN65EL11DGKR SN65EL11DGKR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL; PECL
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Application Specific Clock/Timing - CY284108ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers