Display Driver 3.465V 38-Pin WQFN EP T/R Product overview: SN65DP141RLJT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.465V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.465V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SN65DP141RLJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252636-SN65DP141RLJ
Packaging: Reel - TR
Type: Redriver
Package: 38-WFQFN Exposed Pad
Applications: DisplayPort
Mounting: SMD
Family Name: SN65DP141RLJT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-WQFN (5x7)
Alternative Parts (Cross-Reference): TC358743XBG(NOK); TC358743XBG(EL,H5); TC358749XBG(EL,H2);
Introduction Date: December 18, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Video Redriver IC GPIO, I²C 38-WQFN (5x7) Package
Video Redriver IC GPIO, I²C 38-WQFN (5x7) Package
Video Redriver IC GPIO, I²C 38-WQFN (5x7) Package
Video Redriver IC GPIO, I²C 38-WQFN (5x7) Package
IC VIDEO REDRIVER 38WQFN
IC VIDEO REDRIVER 38WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-SN65DP141RLJT | 1252636-SN65DP141RLJT | 296-44078-2-ND | SN65DP141RLJT | SN65DP141RLJT | SN65DP141RLJT |
| Product Name | 3.465V Video Processing Ic | Linear - Linear - Video Processing - SN65DP141RLJT | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |