Manufacturer: Texas Instruments
Win Source Part Number: 065030-SN65CML100DGK
Category: Integrated Circuits(ICs)
Family: Logic - Translators Level Shifters
Series: 65CML
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package: 8-VSSOP
Number of Circuits: 1
Standard Package: 80
Catalog: 65CML
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML LVDS LVPECL
Output Signal: CML
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 065030-SN65CML100DGK |
| Product Name | Integrated Circuits(ICs) |