Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN65CML100DGK.

Description
No. of Inputs:2Inputs; Output Current:400µA; Propagation Delay:800ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; Output Current:400µA; Propagation Delay:800ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC4301 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC4301
No. Of Inputs Texas Instruments 15AC4301
No. of Inputs:2Inputs; Output Current:400µA; Propagation Delay:800ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

No. of Inputs:2Inputs; Output Current:400µA; Propagation Delay:800ps; No. of Pins:8Pins; Logic Case Style:MSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 15AC4301
Product Name No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104PWJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - MC100EPT20DTG - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; LVCMOS, LVTTL
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details