Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65C1406D

Description
Win Source Part Number: 1261302-SN65C1406D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.5V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C1406DG4,2156-SN 65C1406D,296-33557-5 ,SN65C1406D,TEXTISSN 65C1406D,SN65C1406DG 4 Base Product Number: 65C1406
Request a Quote Datasheet
Description
Win Source Part Number: 1261302-SN65C1406D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.5V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C1406DG4,2156-SN 65C1406D,296-33557-5 ,SN65C1406D,TEXTISSN 65C1406D,SN65C1406DG 4 Base Product Number: 65C1406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261302-SN65C1406D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261302-SN65C1406D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261302-SN65C1406D
Win Source Part Number: 1261302-SN65C1406D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 1 V Voltage - Supply: 4.5V ~ 15V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C1406DG4,2156-SN 65C1406D,296-33557-5 ,SN65C1406D,TEXTISSN 65C1406D,SN65C1406DG 4 Base Product Number: 65C1406

Win Source Part Number: 1261302-SN65C1406D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 1 V
Voltage - Supply: 4.5V ~ 15V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65C1406DG4,2156-SN65C1406D,296-33557-5,SN65C1406D,TEXTISSN65C1406D,SN65C1406DG4
Base Product Number: 65C1406

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C1406D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65C1406D
Drivers, Receivers, Transceivers SN65C1406D
3/3 Transceiver Full RS232 16-SOIC

3/3 Transceiver Full RS232 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261302-SN65C1406D SN65C1406D
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details