Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65C1168ERGYR SN65C1168ERGYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252598-SN65C1168ERG YR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN65C1168 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x3.5) Alternative Parts (Cross-Reference): M5M34051FP; M5M34050P; M5M34051P; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252598-SN65C1168ERG YR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN65C1168 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x3.5) Alternative Parts (Cross-Reference): M5M34051FP; M5M34050P; M5M34051P; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65C1168ERGYR - 1252598-SN65C1168ERGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C1168ERGYR
1252598-SN65C1168ERGYR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C1168ERGYR 1252598-SN65C1168ERGYR
Manufacturer: Texas Instruments Win Source Part Number: 1252598-SN65C1168ERG YR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60mV Family Name: SN65C1168 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x3.5) Alternative Parts (Cross-Reference): M5M34051FP; M5M34050P; M5M34051P; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252598-SN65C1168ERGYR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN65C1168
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x3.5)
Alternative Parts (Cross-Reference): M5M34051FP; M5M34050P; M5M34051P;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C1168ERGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65C1168ERGYR
Drivers, Receivers, Transceivers SN65C1168ERGYR
2/2 Transceiver Full RS422, RS485 16-VQFN (4x3.5)

2/2 Transceiver Full RS422, RS485 16-VQFN (4x3.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252598-SN65C1168ERGYR SN65C1168ERGYR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65C1168ERGYR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details