Manufacturer: Texas Instruments
Win Source Part Number: 1252595-SN65C1167EPW
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60mV
Family Name: SN65C1167
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): M5M34051FP; M5M34050P; M5M34051P;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
2/2 Transceiver Full RS422, RS485 16-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1252595-SN65C1167EPWR | SN65C1167EPWR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65C1167EPWR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) |