Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS1176D SN65ALS1176D

Description
Manufacturer: Texas Instruments Win Source Part Number: 896343-SN65ALS1176D Operating Temperature Range: -25°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 65ALS1176 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33554-5, SN65ALS1176D-ND, SN65ALS1176DE4, SN65ALS1176DE4-ND, SN65ALS1176DG4, SN65ALS1176DG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896343-SN65ALS1176D Operating Temperature Range: -25°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 65ALS1176 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33554-5, SN65ALS1176D-ND, SN65ALS1176DE4, SN65ALS1176DE4-ND, SN65ALS1176DG4, SN65ALS1176DG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS1176D - 896343-SN65ALS1176D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS1176D
896343-SN65ALS1176D
Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS1176D 896343-SN65ALS1176D
Manufacturer: Texas Instruments Win Source Part Number: 896343-SN65ALS1176D Operating Temperature Range: -25°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 65ALS1176 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33554-5, SN65ALS1176D-ND, SN65ALS1176DE4, SN65ALS1176DE4-ND, SN65ALS1176DG4, SN65ALS1176DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896343-SN65ALS1176D
Operating Temperature Range: -25°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 65ALS1176
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33554-5, SN65ALS1176D-ND, SN65ALS1176DE4, SN65ALS1176DE4-ND, SN65ALS1176DG4, SN65ALS1176DG4-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65ALS1176D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65ALS1176D
Drivers, Receivers, Transceivers SN65ALS1176D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896343-SN65ALS1176D SN65ALS1176D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65ALS1176D Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details