DIFFERENTIAL BUS TRANSCEIVER, DIP-8; Logic Family / Base Number:-; Logic Device Type:Transceiver; Logic Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base Number:- RoHS Compliant: Yes
IC, DIFF BUS TXRX 8-DIP RS485; Logic Device Type:Transceiver; Logic Family / Base Number:-; Logic Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 60K6785 |
| Product Name | Differential Bus Transceiver, Dip-8; Logic Family / Base Number Texas Instruments |