Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SN6505BEVM

Description
Win Source Part Number: 1284379-SN6505BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505B ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44093 Base Product Number: SN6505 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1284379-SN6505BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505B ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44093 Base Product Number: SN6505 RoHS Status: Not applicable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN6505B Evaluation Module (1284379-SN6505BEVM) is designed for evaluating the performance of the SN6505A and SN6505B oscillator/power driver from Texas Instruments. This evaluation module includes a small form-factor transformer, a simple rectifier circuit, and a low-dropout (LDO) voltage regulator, enabling users to simulate a complete isolated power supply system. The module operates with a +5-Vdc input and provides a regulated +5-Vdc output, making it suitable for various applications requiring isolated power. The evaluation board features separate and isolated grounds across the transformer, allowing for thorough evaluation of the isolated power supply system. The transformer used has a 1:1.1 turns ratio, which is optimal for generating the necessary rectified voltage for the LDO regulator. The module is intended for engineers looking to analyze and assess the capabilities of the SN6505 series in practical applications.

Datasheet Summary
Powered by GS/AI

The SN6505B Evaluation Module (1284379-SN6505BEVM) is designed for evaluating the performance of the SN6505A and SN6505B oscillator/power driver from Texas Instruments. This evaluation module includes a small form-factor transformer, a simple rectifier circuit, and a low-dropout (LDO) voltage regulator, enabling users to simulate a complete isolated power supply system. The module operates with a +5-Vdc input and provides a regulated +5-Vdc output, making it suitable for various applications requiring isolated power. The evaluation board features separate and isolated grounds across the transformer, allowing for thorough evaluation of the isolated power supply system. The transformer used has a 1:1.1 turns ratio, which is optimal for generating the necessary rectified voltage for the LDO regulator. The module is intended for engineers looking to analyze and assess the capabilities of the SN6505 series in practical applications.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284379-SN6505BEVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284379-SN6505BEVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284379-SN6505BEVM
Win Source Part Number: 1284379-SN6505BEVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Transformer Driver Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No Utilized IC / Part: SN6505B ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: 296-44093 Base Product Number: SN6505 RoHS Status: Not applicable

Win Source Part Number: 1284379-SN6505BEVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Transformer Driver
Supplied Contents: Board(s)
Primary Attributes: Isolated
Embedded: No
Utilized IC / Part: SN6505B
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: 296-44093
Base Product Number: SN6505
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-44093-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-44093-ND
Evaluation and Demonstration Boards and Kits 296-44093-ND
SN6505B Transformer Driver Power Management Evaluation Board

SN6505B Transformer Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SN6505BEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SN6505BEVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SN6505BEVM
EVAL BOARD FOR SN6505B DRIVER

EVAL BOARD FOR SN6505B DRIVER

Supplier's Site
Evaluation and Demonstration Boards and Kits - SN6505BEVM - ODG (Origin Data Global)
Shenzhen, China
Evaluation and Demonstration Boards and Kits
SN6505BEVM
Evaluation and Demonstration Boards and Kits SN6505BEVM
EVAL BOARD FOR SN6505B DRIVER

EVAL BOARD FOR SN6505B DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284379-SN6505BEVM 296-44093-ND SN6505BEVM SN6505BEVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LPA,FG873,50 OHM - TB-154 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details